location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200GB Ultra ATA Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2014N
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 3.5" 7200 RPM Ultra-ATA/133
  • - Storage drive buffer size: 8 MB
  • - 635 g
Warranty: 3 years
Long product name Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 :
The long product name of Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP2014N - 200GB ATA-7 133MB/S 7200RPM 8MB
More>>>
Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133:
The official description of Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

- Ultra ATA-133 Interface Support.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Streaming Feature Set.
- ATA Device Configuration Overlay Feature Set.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133:
This short summary of the Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 200GB Ultra ATA Hard Drive, 3.5", 200 GB, 7200 RPM

Long summary description Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133:
This is an auto-generated long summary of Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung Spinpoint P 200GB Ultra ATA Hard Drive. HDD size: 3.5", HDD capacity: 200 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
200 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/133
Storage drive buffer size
8 MB
HDD number of heads
4
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
500000 h
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-305 - 3050 m
Non-operating altitude
-305 - 12200 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
635 g
Other features
Power requirements
+5V° 5% / +12V° 10%
Internal
Yes
Drive device, transfer rate
133 MB/s
Drive ready time
7 s
Brand Image Product code Product Stock Price from
Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133
(show image)
SP2014N?20PK 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 250GB HDD 3.5" Ultra-ATA/133 Samsung Spinpoint P 250GB HDD 3.5" Ultra-ATA/133
(show image)
SP2514N 250GB HDD 0.00
(excl. VAT)
0 (incl. VAT)