Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2014N?20PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9004
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 :
The short editorial description of Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133

Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk
More>>>
Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
The official marketing text of Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 as supplied by the manufacturer

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

- Ultra ATA-133 Interface Support
- Fluid Dynamic Bearing Spindle Motor Technology
- High Speed Dual Digital Signal Processor (DSP) Based Architecture
- ATA S.M.A.R.T. Compliant
- ATA Security Mode Feature Set
- ATA Host Protected Area Feature Set
- ATA Automatic Acoustic Management Feature Set
- ATA 48-bit Address Feature Set
- ATA Streaming Feature Set
- ATA Device Configuration Overlay Feature Set
- NoiseGuard™
- SilentSeek™

Short summary description Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
This short summary of the Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk, 200 GB, 7200 RPM

Long summary description Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
This is an auto-generated long summary of Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung 200Gb ATA-7 133Mbps 7200rpm 8Mb 20pk. HDD capacity: 200 GB, HDD speed: 7200 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
200 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/133
Storage drive buffer size
8 MB
HDD number of heads
4
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Bytes per sector
512
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
500.000 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
350 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Depth
The distance from the front to the back of something.
146.1 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
635 g
Other features
Power requirements
+5V 5% / +12V 10%
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 146.1 x 25.4 mm
Internal
The product is built in.
Yes
USB powered
The device can be powered via a USB connection.
No
Brand Image Product code Product Stock Price from
Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 Samsung Spinpoint P 200GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133
(show image)
SP2014N 200GB Ultra ATA Hard Drive EUR 30,83
(excl. VAT)
EUR 37,00 (incl. VAT)
Customer service details
X