location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP2004C
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 653 g
Warranty: 3 years
Long product name Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II :
The long product name of Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP2004C - 200GB SATA II 300MB/S 7200RPM 8MB
More>>>
Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II:
The official description of Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.


- 125GB Formatted Capacity Per Disk.
- Serial ATA-II 3.0Gbps Interface Support.
- SATA Native Command Queuing Feature set.
- Device Initiated SATA Power Management.
- Staggerd Spin-up Support.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Streaming Feature Set.
- ATA Device Configuration Overlay Feature Set.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II:
This short summary of the Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 200GB HDD, 3.5", 200 GB, 7200 RPM

Long summary description Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint P 200GB HDD. HDD size: 3.5", HDD capacity: 200 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
200 GB
HDD speed *
7200 RPM
Interface *
Serial ATA II
Type *
HDD
Storage drive buffer size
8 MB
HDD number of heads
2
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
9.5 W
Power consumption (standby)
1.5 W
Power consumption (PowerSave)
1.5 W
Power consumption (read)
8 W
Power consumption (write)
8 W
Power
Power consumption (idle)
7.5 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1.5 G
Non-operating vibration
8 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
653 g
Other features
Drive ready time
7 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:06:27
Uk has collected 5 expert reviews for Samsung Spinpoint P 200GB HDD 3.5" Serial ATA II and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 03:06:23
Most desktop PCs bought or built in the past five years are probably using hard drives in the capacity range of 80 GB to 250 GB. Recent price drops in the hard drive market mean that most current drive generation is more attractive than ever before. Yo...
0%
tomshardware.com
Updated:
2011-10-04 03:06:25
Falling hard drive prices make it tempting to replace old disks; anything from 80 to 250 GB hard drives are fair game, since newer terabyte...
Bottom line We chose two Samsung hard drives, but two drives from Hitachi, Seagate, or Western Digital would lead to very similar results. In our testing, which aimed to determine the benefits of exchanging an outdated hard drive on a three year old system for a c...
0%
futurelooks.com
Updated:
2011-10-04 03:06:27
Who knew that Samsung made hard drives? Raise your hands! Samsung has been quietly pushing their way into the hard drive market with high value, and low noise offerings. We check out their latest SATA offering to see if it is up to task.
90%
Brand Image Product code Product Stock Price from
Samsung 200Gb sata II 300 7200rpm 8mb 20pk Serial ATA II Samsung 200Gb sata II 300 7200rpm 8mb 20pk Serial ATA II
(show image)
SP2004C?20PK 200Gb sata II 300 7200rpm 8mb 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 250GB HDD 3.5" Serial ATA II Samsung Spinpoint P 250GB HDD 3.5" Serial ATA II
(show image)
SP2504C 250GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)