Samsung SP-U300M, 300 ANSI lumens, DLP, SVGA (800x600), 1100:1, 30 - 70 kHz, 56 - 85 Hz
Samsung SP-U300M. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 50 W. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Certification: UL, c-UL, FCC-A, CE, CCC, RoHS. Product colour: White