Samsung logo

Samsung SP-M200S data projector 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111158
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SP-M200S data projector 2000 ANSI lumens LCD WXGA (1280x800):

Samsung SP-M200S, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 762 - 10160 mm (30 - 400"), 1 - 14 m

Long summary description Samsung SP-M200S data projector 2000 ANSI lumens LCD WXGA (1280x800):

Samsung SP-M200S. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focal length range: 1.44 - 1.71 mm, Offset: 71%. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.