Samsung logo

Samsung The Premiere 4K LSP9 (2020)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108004
Info modified on:
27 Jan 2025, 01:43:04
Short summary description Samsung The Premiere 4K LSP9 (2020):

Samsung The Premiere 4K LSP9 (2020), 2800 ANSI lumens, DLP, UHD 4K (3840x2160), 1500:1, 2540 - 3302 mm (100 - 130"), Laser

Long summary description Samsung The Premiere 4K LSP9 (2020):

Samsung The Premiere 4K LSP9 (2020). Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h, Light source brightness: 2800 lm. Throw ratio: TR.189. Wi-Fi standards: Wi-Fi 5 (802.11ac). Noise level: 32 dB, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.