location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-D400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-D400
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:26:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2500:1
  • - Zoom capability
  • - 350 W
Long product name Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768) :
The long product name of Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP-D400 - DLP - 4000 ANSI
More>>>
Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768):
The official description of Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG D400 data projector is critical for each presentation you make. With a 3,000:1 contrast ratio and 1,024 x 768 resolution, images are crisp, clear and sharp. Plus this data projector was built to last. There are no filters to replace and no colour decay over time. Put your presentation in the spotlight with the SAMSUNG D400 and make a lasting impression.

crisp, clear images
The D400 data projector generates a brightness of 4,000 ANSI lumens allowing you to present your work even in ambient lighting. No matter what environment or lighting you use, you'll enjoy excellent image quality.

sleek design
The stylish curves of the D400 add sophisticated elegance to any environment. Modern in style, with a beautiful, glossy black design, the SAMSUNG D400 will grab your audience’s attention even before you start the presentation.

high resolution
Enhance your audience's viewing experience with the D400 data projector. With an XGA native resolution of 1,024 x 768 you won't believe your eyes. Impress everyone in the audience with the clarity and brightness of SAMSUNG's D400 data projector.

easy connectivity
Enjoy a wide range of connection options. Attach your A/V devices using a simple composite connection to enjoy personal theatre, movies, DVDs and games. The D-sub connection lets you easily access your PC. Get complete connectivity to all your multi-media devices.

Short summary description Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768):
This short summary of the Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SP-D400, 4000 ANSI lumens, DLP, XGA (1024x768), 2500:1, 30 - 70 kHz, 56 - 85 Hz

Long summary description Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Samsung SP-D400 data projector 4000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Samsung SP-D400. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Throw ratio: 1.8 - 2.1:1. Serial interface type: RS-232. Noise level: 30 dB

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2500:1
Horizontal scan range
30 - 70 kHz
Vertical scan range
56 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp type
UHP
Lamp power
280 W
Lens system
Zoom capability
Yes
Throw ratio
1.8 - 2.1:1
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
PC Audio in
Yes
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
30 dB
Power
Power consumption (typical) *
350 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
5.8 kg
Package weight
7.3 kg
Other features
Aspect ratio
4:3
Package dimensions (WxDxH)
416 x 408 x 238 mm
Dimensions (WxDxH)
343 x 347 x 162 mm
Power requirements
100 - 240 Volts at 50 - 60Hz
Connectivity technology
Wired
RS-232 ports
1