Samsung logo

Samsung SNV-7084R Dome IP security camera Indoor & outdoor 2065 x 1565 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91932
Info modified on:
14 Mar 2024, 17:54:16
Short summary description Samsung SNV-7084R Dome IP security camera Indoor & outdoor 2065 x 1565 pixels Ceiling:

Samsung SNV-7084R, IP security camera, Indoor & outdoor, Wired, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish,..., Ceiling, Ivory

Long summary description Samsung SNV-7084R Dome IP security camera Indoor & outdoor 2065 x 1565 pixels Ceiling:

Samsung SNV-7084R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 73.76°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 2.8x, Focal length range: 3 - 8.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.