Samsung logo

Samsung SNO-L6083R security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135394
Info modified on:
04 Nov 2024, 15:14:41
Short summary description Samsung SNO-L6083R security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels:

Samsung SNO-L6083R, IP security camera, Indoor & outdoor, Wired, Grey, Bullet, Plastic

Long summary description Samsung SNO-L6083R security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels:

Samsung SNO-L6083R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Grey, Form factor: Bullet, Housing material: Plastic. Minimum illumination: 0.3 lx, Lens viewing angle, horizontal: 84.5°, Lens viewing angle, vertical: 45.8°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"), Effective sensor resolution: 2.38 pixels. Maximum resolution: 1920 x 1080 pixels, Total megapixels: 2 MP, Video formats supported: H.264, M-JPEG, MPEG4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.