Samsung logo

Samsung SNH-E6440BN Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127988
Info modified on:
04 Nov 2024, 15:17:18
Short summary description Samsung SNH-E6440BN Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

Samsung SNH-E6440BN, IP security camera, Outdoor, Wired & Wireless, Ceiling/wall, White, Bullet

Long summary description Samsung SNH-E6440BN Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

Samsung SNH-E6440BN. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.3 lx, Lens viewing angle, horizontal: 111°, Lens viewing angle, vertical: 62°. Sensor type: CMOS. Digital zoom: 4x, Fixed focal length: 2.8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.