Samsung logo

Samsung SNH-1011N Cube IP security camera Indoor 640 x 480 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106242
Info modified on:
14 Mar 2024, 18:15:07
Short summary description Samsung SNH-1011N Cube IP security camera Indoor 640 x 480 pixels:

Samsung SNH-1011N, IP security camera, Indoor, Wired & Wireless, White, Cube, Link, Power, Status

Long summary description Samsung SNH-1011N Cube IP security camera Indoor 640 x 480 pixels:

Samsung SNH-1011N. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Product colour: White, Form factor: Cube, LED indicators: Link, Power, Status. Tilt angle range: 0 - 120°, Pan range: -15 - 15°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Fixed focal length: 2.87 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.