Samsung logo

Samsung SND-1011 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59562
Info modified on:
10 Aug 2024, 09:50:23
Short summary description Samsung SND-1011 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling:

Samsung SND-1011, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SND-1011 Dome IP security camera Indoor & outdoor 640 x 480 pixels Ceiling:

Samsung SND-1011. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0.7 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 70°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 0 - 3 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.