Samsung logo

Samsung SNB-6003 security camera Bullet IP security camera Indoor 1952 x 1116 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103574
Info modified on:
04 Nov 2024, 15:15:19
Short summary description Samsung SNB-6003 security camera Bullet IP security camera Indoor 1952 x 1116 pixels:

Samsung SNB-6003, IP security camera, Indoor, Wired, Black, Ivory, Bullet, Aluminium, Plastic

Long summary description Samsung SNB-6003 security camera Bullet IP security camera Indoor 1952 x 1116 pixels:

Samsung SNB-6003. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: Black, Ivory, Form factor: Bullet, Housing material: Aluminium, Plastic. Minimum illumination: 0.0017 lx, White balance: ATW, Indoor, Manual, Outdoor, Camera shutter speed: 1/12000 - 2 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Maximum resolution: 1952 x 1116 pixels, Total megapixels: 2 MP, Video formats supported: H.264, M-JPEG, MPEG

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.