Samsung logo

Samsung SNS082 DVDRW optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65934
Info modified on:
04 Apr 2019, 07:53:56
Short summary description Samsung SNS082 DVDRW optical disc drive Internal:

Samsung SNS082 DVDRW, 2 MB, 24x, 8x, 24x, 24x, 24x

Long summary description Samsung SNS082 DVDRW optical disc drive Internal:

Samsung SNS082 DVDRW. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 110 ms, CD-ROM drive average random access time: 110 ms. Height: 12.7 mm, Weight: 170 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.