Samsung SMX-F50, 0.63 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 219 g
Samsung SMX-F50. Total megapixels: 0.63 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. ISO sensitivity: Auto, Light exposure modes: Auto, Scene modes: Beach, Close-up (macro), Landscape, Night portrait, Portrait, Snow, Sports