Samsung logo

Samsung SMX-F30 0.68 MP CCD Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77934
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SMX-F30 0.68 MP CCD Blue:

Samsung SMX-F30, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Samsung SMX-F30 0.68 MP CCD Blue:

Samsung SMX-F30. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Filter size: 30 mm. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.