Samsung logo

Samsung F70 Handheld camcorder 5 MP CMOS Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125910
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung F70 Handheld camcorder 5 MP CMOS Silver:

Samsung F70, 5 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), 6.86 cm (2.7"), LCD, 220 g

Long summary description Samsung F70 Handheld camcorder 5 MP CMOS Silver:

Samsung F70. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 52x, Digital zoom: 130x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.