Samsung logo

Samsung SMX-F54BP camcorder CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39241
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SMX-F54BP camcorder CCD Black:

Samsung SMX-F54BP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 219 g, Black

Long summary description Samsung SMX-F54BP camcorder CCD Black:

Samsung SMX-F54BP. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Focal length range: 2.1 - 109.2 mm. Compatible memory cards: SD, SDHC, Flash memory: 16 GB. White balance: Auto, Manual. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.