Samsung logo

Samsung F50 CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96319
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung F50 CCD Black:

Samsung F50, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 219 g, Black

Long summary description Samsung F50 CCD Black:

Samsung F50. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (image): 1.9 MP. Optical zoom: 52x, Digital zoom: 65x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. White balance: Auto

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.