Samsung logo

Samsung nl 0 MP CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84959
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Samsung nl 0 MP CCD Black:

Samsung nl, 0 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Samsung nl 0 MP CCD Black:

Samsung nl. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 35.3 - 1200.2 mm. Compatible memory cards: MMC+, SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.