Samsung logo

Samsung SMX-C20 0.8 MP CCD Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97196
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SMX-C20 0.8 MP CCD Red:

Samsung SMX-C20, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 145 g

Long summary description Samsung SMX-C20 0.8 MP CCD Red:

Samsung SMX-C20. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Compatible memory cards: SD, SDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.