Samsung logo

Samsung Galaxy Tab A SM-T307 Tablet - 8.4" WUXGA - 3 GB RAM - 32 GB Storage - 4G - Mocha - Octa-core SMT307UZNAATT LTE-FDD 21.3 cm (8.4") Wi-Fi 5 (802.11ac) Grey

Data-sheet quality:
created/standardized by Icecat
Product views:
59174
Info modified on:
14 Feb 2025, 15:47:22
Short summary description Samsung Galaxy Tab A SM-T307 Tablet - 8.4" WUXGA - 3 GB RAM - 32 GB Storage - 4G - Mocha - Octa-core SMT307UZNAATT LTE-FDD 21.3 cm (8.4") Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab A SM-T307 Tablet - 8.4" WUXGA - 3 GB RAM - 32 GB Storage - 4G - Mocha - Octa-core SMT307UZNAATT, 21.3 cm (8.4"), 1920 x 1200 pixels, 32 GB, 3 GB, 1.8 GHz, Grey

Long summary description Samsung Galaxy Tab A SM-T307 Tablet - 8.4" WUXGA - 3 GB RAM - 32 GB Storage - 4G - Mocha - Octa-core SMT307UZNAATT LTE-FDD 21.3 cm (8.4") Wi-Fi 5 (802.11ac) Grey:

Samsung Galaxy Tab A SM-T307 Tablet - 8.4" WUXGA - 3 GB RAM - 32 GB Storage - 4G - Mocha - Octa-core SMT307UZNAATT. Display diagonal: 21.3 cm (8.4"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 283 g. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.