Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26136862 data-sheets &
51254 brands
– register (free)
Computer Monitors
Samsung SyncMaster 932MW computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Samsung SyncMaster 932MW computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung SM932MW
XML doc
Icecat LIVE: JS for Samsung SM932MW
Icecat Live DOC
JSON product data for Samsung SM932MW
JSON DOC
CSV product data for Samsung SM932MW
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 932MW
Product code:
SM932MW
Category:
Computer Monitors
Icecat Product ID:
1549901
Data-sheet quality:
created/standardized by Icecat
Product views:
253872
Info modified on:
07 Mar 2024, 15:34:52
Samsung SM932MW (Icecat)
Embed the product datasheet into your content
XML product data for Samsung SM932MW
XML doc
Icecat LIVE: JS for Samsung SM932MW
Icecat Live DOC
JSON product data for Samsung SM932MW
JSON DOC
CSV product data for Samsung SM932MW
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE