Samsung logo

Samsung Syncmaster 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112394
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung Syncmaster 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung Syncmaster 2494HM, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung Syncmaster 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung Syncmaster 2494HM. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.