Bullet Points Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 50.8 cm (20")
- - 1600 x 900 pixels 16:9
- - 5 ms 300 cd/m² 1000:1
- - 37 W
Long product name Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black
:
The long product name of Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Syncmaster 2033SN 20", 1600x900, 5ms, 300 cd/m², 15000:1
More>>>
Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
The official description of Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The seamless motion imaging presents a high quality of movies, games & internet content without blurring or ghosting.
dynamic contrast 20000:1.
How can we make 20000:1 dynamic contrast?
The monitor adjust its brightness and gamma of each frame and optimises the contrast between frames.
- Bright image: higher backlight with gamma control.
- Dark image: lower backlight with gamma control.
colour effect.
- Enjoy the picture with your favourite photographic effect.
- Supports 4 colour effect : grayscale, green, aqua, sepia.
customised key.
Function preset by the user’s preferences. There are 4 options to select (MagicBright, MagicColour, Colour Effect, Image Size).
MagicSpeed (5ms).
The monitor supports fast response times to reduce blurring images.
innovative power saving system.
In PC power saving mode, the monitor is automatically set to DPMS (Display Power Management Signaling) mode to decrease power consumption to below 1W.
Short summary description Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Syncmaster 2033SN, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black
Long summary description Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Samsung Syncmaster 2033SN computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.
Samsung Syncmaster 2033SN. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black