Samsung logo

Samsung XL2370HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108090
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung XL2370HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD:

Samsung XL2370HD, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description Samsung XL2370HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD:

Samsung XL2370HD. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.