Samsung logo

Samsung Galaxy Tab S9 Ultra SM-X910N Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8256
Info modified on:
14 Feb 2025, 15:47:18
Short summary description Samsung Galaxy Tab S9 Ultra SM-X910N Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9 Ultra SM-X910N, 37.1 cm (14.6"), 2960 x 1848 pixels, 256 GB, 12 GB, Android 13, Graphite

Long summary description Samsung Galaxy Tab S9 Ultra SM-X910N Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9 Ultra SM-X910N. Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels, Display technology: AMOLED. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 732 g. Operating system installed: Android 13. Product colour: Graphite

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.