Samsung Galaxy Tab S8 Ultra , 37.1 cm (14.6"), 2960 x 1848 pixels, 256 GB, 12 GB, Android 12, Graphite
Samsung Galaxy Tab S8 Ultra . Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 728 g. Operating system installed: Android 12. Product colour: Graphite