Samsung logo

Samsung Galaxy Tab S8 Ultra SM-X906B 5G Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Wi-Fi 6E (802.11ax) Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128372
Info modified on:
14 Feb 2025, 15:47:14
Short summary description Samsung Galaxy Tab S8 Ultra SM-X906B 5G Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Wi-Fi 6E (802.11ax) Grey:

Samsung Galaxy Tab S8 Ultra SM-X906B, 37.1 cm (14.6"), 2960 x 1848 pixels, 128 GB, 8 GB, 2.99 GHz, Grey

Long summary description Samsung Galaxy Tab S8 Ultra SM-X906B 5G Qualcomm Snapdragon 128 GB 37.1 cm (14.6") 8 GB Wi-Fi 6E (802.11ax) Grey:

Samsung Galaxy Tab S8 Ultra SM-X906B. Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 728 g. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.