Samsung logo

Samsung Galaxy Tab S8 Ultra SM-X900 Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6E (802.11ax) Android 12 Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8300
Info modified on:
14 Feb 2025, 15:47:13
Short summary description Samsung Galaxy Tab S8 Ultra SM-X900 Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6E (802.11ax) Android 12 Graphite:

Samsung Galaxy Tab S8 Ultra SM-X900, 37.1 cm (14.6"), 2960 x 1848 pixels, 256 GB, 12 GB, Android 12, Graphite

Long summary description Samsung Galaxy Tab S8 Ultra SM-X900 Qualcomm Snapdragon 256 GB 37.1 cm (14.6") 12 GB Wi-Fi 6E (802.11ax) Android 12 Graphite:

Samsung Galaxy Tab S8 Ultra SM-X900. Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 725 g. Operating system installed: Android 12. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.