Samsung logo

Samsung Galaxy Tab S9+ Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96419
Info modified on:
14 Feb 2025, 16:11:19
Short summary description Samsung Galaxy Tab S9+ Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9+ , 31.5 cm (12.4"), 2800 x 1752 pixels, 256 GB, 12 GB, Android 13, Graphite

Long summary description Samsung Galaxy Tab S9+ Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9+ . Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: AMOLED. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 581 g. Operating system installed: Android 13. Product colour: Graphite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.