Samsung logo

Samsung Galaxy Tab S8+ SM-X800 Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6E (802.11ax) Android 12 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39275
Info modified on:
14 Feb 2025, 15:47:02
Short summary description Samsung Galaxy Tab S8+ SM-X800 Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6E (802.11ax) Android 12 Silver:

Samsung Galaxy Tab S8+ SM-X800, 31.5 cm (12.4"), 2800 x 1752 pixels, 256 GB, 8 GB, Android 12, Silver

Long summary description Samsung Galaxy Tab S8+ SM-X800 Qualcomm Snapdragon 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6E (802.11ax) Android 12 Silver:

Samsung Galaxy Tab S8+ SM-X800. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 567 g. Operating system installed: Android 12. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.