Samsung Galaxy Tab S9 SM-X710N, 27.9 cm (11"), 2560 x 1600 pixels, 256 GB, 12 GB, Android 13, Beige
Samsung Galaxy Tab S9 SM-X710N. Display diagonal: 27.9 cm (11"), Display resolution: 2560 x 1600 pixels, Display technology: AMOLED. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 498 g. Operating system installed: Android 13. Product colour: Beige