Samsung logo

Samsung Galaxy Tab S9 FE+ Samsung Exynos 128 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233006
Info modified on:
06 Mar 2025, 08:39:21
Short summary description Samsung Galaxy Tab S9 FE+ Samsung Exynos 128 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:

Samsung Galaxy Tab S9 FE+, 31.5 cm (12.4"), 2560 x 1600 pixels, 128 GB, 8 GB, Android 13, Grey

Long summary description Samsung Galaxy Tab S9 FE+ Samsung Exynos 128 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:

Samsung Galaxy Tab S9 FE+. Display diagonal: 31.5 cm (12.4"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 627 g. Operating system installed: Android 13. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.