Samsung logo

Samsung Galaxy Tab S9 FE SM-X516B 5G Samsung Exynos LTE-TDD & LTE-FDD 128 GB 27.7 cm (10.9") 6 GB Wi-Fi 6 (802.11ax) Green

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55047
Info modified on:
06 Mar 2025, 08:37:14
Short summary description Samsung Galaxy Tab S9 FE SM-X516B 5G Samsung Exynos LTE-TDD & LTE-FDD 128 GB 27.7 cm (10.9") 6 GB Wi-Fi 6 (802.11ax) Green:

Samsung Galaxy Tab S9 FE SM-X516B, 27.7 cm (10.9"), 2304 x 1440 pixels, 128 GB, 6 GB, 2.4 GHz, Green

Long summary description Samsung Galaxy Tab S9 FE SM-X516B 5G Samsung Exynos LTE-TDD & LTE-FDD 128 GB 27.7 cm (10.9") 6 GB Wi-Fi 6 (802.11ax) Green:

Samsung Galaxy Tab S9 FE SM-X516B. Display diagonal: 27.7 cm (10.9"), Display resolution: 2304 x 1440 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 6 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 524 g. Product colour: Green

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.