Samsung logo

Samsung Galaxy Tab S9 FE SM-X510 Samsung Exynos 128 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49230
Info modified on:
14 Feb 2025, 15:46:33
Short summary description Samsung Galaxy Tab S9 FE SM-X510 Samsung Exynos 128 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Silver:

Samsung Galaxy Tab S9 FE SM-X510, 27.7 cm (10.9"), 2304 x 1440 pixels, 128 GB, 8 GB, 2.4 GHz, Silver

Long summary description Samsung Galaxy Tab S9 FE SM-X510 Samsung Exynos 128 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Silver:

Samsung Galaxy Tab S9 FE SM-X510. Display diagonal: 27.7 cm (10.9"), Display resolution: 2304 x 1440 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 523 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.