Samsung logo

Samsung Galaxy Tab S9 FE S9 FE Samsung Exynos 256 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186637
Info modified on:
11 Apr 2025, 16:14:16
Short summary description Samsung Galaxy Tab S9 FE S9 FE Samsung Exynos 256 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:

Samsung Galaxy Tab S9 FE S9 FE, 27.7 cm (10.9"), 2304 x 1440 pixels, 256 GB, 8 GB, Android 13, Grey

Long summary description Samsung Galaxy Tab S9 FE S9 FE Samsung Exynos 256 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:

Samsung Galaxy Tab S9 FE S9 FE. Display diagonal: 27.7 cm (10.9"), Display resolution: 2304 x 1440 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 523 g. Operating system installed: Android 13. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.