Samsung Galaxy Tab S9 FE , 27.7 cm (10.9"), 2304 x 1440 pixels, 128 GB, 6 GB, Android 13, Grey
Samsung Galaxy Tab S9 FE . Display diagonal: 27.7 cm (10.9"), Display resolution: 2304 x 1440 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 6 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 523 g. Operating system installed: Android 13. Product colour: Grey