Samsung logo

Samsung Galaxy Tab A9+ 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 27.9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181056
Info modified on:
05 Jun 2025, 07:36:59
Short summary description Samsung Galaxy Tab A9+ 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 27.9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9+ 5G, 27.9 cm (11"), 1920 x 1200 pixels, 64 GB, 4 GB, 491 g, Graphite

Long summary description Samsung Galaxy Tab A9+ 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 64 GB 27.9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9+ 5G. Display diagonal: 27.9 cm (11"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 491 g. Product colour: Graphite

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.