Samsung Galaxy Tab A9+ (Wi-Fi), 27.9 cm (11"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 13, Blue
Samsung Galaxy Tab A9+ (Wi-Fi). Display diagonal: 27.9 cm (11"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 480 g. Operating system installed: Android 13. Product colour: Blue