Samsung SM-X205, 26.7 cm (10.5"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Pink gold
Samsung SM-X205. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 508 g. Operating system installed: Android 11. Product colour: Pink gold