Samsung Galaxy Tab SM-X200NZAWCHO, 26.7 cm (10.5"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 11, Graphite
Samsung Galaxy Tab SM-X200NZAWCHO. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 508 g. Operating system installed: Android 11. Product colour: Graphite