Samsung logo

Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123602
Info modified on:
14 Feb 2025, 15:46:16
Short summary description Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite:

Samsung Galaxy Tab A8 SM-X200, 26.7 cm (10.5"), 1920 x 1200 pixels, 128 GB, 4 GB, Android 11, Graphite

Long summary description Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite:

Samsung Galaxy Tab A8 SM-X200. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 508 g. Operating system installed: Android 11. Product colour: Graphite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.