Samsung Galaxy Tab A9, 22.1 cm (8.7"), 1340 x 800 pixels, 128 GB, 4 GB, 2.2 GHz, Graphite
Samsung Galaxy Tab A9. Display diagonal: 22.1 cm (8.7"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz, Processor family: Mediatek. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 332 g. Product colour: Graphite