Samsung logo

Samsung Galaxy Tab A9 Mediatek 64 GB 22.1 cm (8.7") 4 GB Wi-Fi 5 (802.11ac) Graphite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
519478
Info modified on:
10 Jul 2025, 07:04:27
Short summary description Samsung Galaxy Tab A9 Mediatek 64 GB 22.1 cm (8.7") 4 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9, 22.1 cm (8.7"), 1340 x 800 pixels, 64 GB, 4 GB, 2.2 GHz, Graphite

Long summary description Samsung Galaxy Tab A9 Mediatek 64 GB 22.1 cm (8.7") 4 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9. Display diagonal: 22.1 cm (8.7"), Display resolution: 1340 x 800 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor family: Mediatek. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 332 g. Product colour: Graphite

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.