Samsung logo

Samsung Galaxy Book S SM-W767 Qualcomm Snapdragon 8CX Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44840
Info modified on:
22 Jul 2024, 04:11:12
Short summary description Samsung Galaxy Book S SM-W767 Qualcomm Snapdragon 8CX Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Samsung Galaxy Book S SM-W767, Qualcomm Snapdragon, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung Galaxy Book S SM-W767 Qualcomm Snapdragon 8CX Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Samsung Galaxy Book S SM-W767. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 8CX, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 961 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.