Samsung logo

Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB 256 GB SSD Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66167
Info modified on:
14 Mar 2024, 19:51:16
Short summary description Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB 256 GB SSD Windows 10 Home Silver:

Samsung Galaxy Book 12, Intel® Core™ i5, 3.1 GHz, 30.5 cm (12"), 4 GB, 256 GB, Windows 10 Home

Long summary description Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB 256 GB SSD Windows 10 Home Silver:

Samsung Galaxy Book 12. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Display diagonal: 30.5 cm (12"), Touchscreen. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.