Samsung logo

Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42152
Info modified on:
14 Mar 2024, 19:51:52
Short summary description Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Samsung Galaxy Book 12, Intel® Core™ i5, 3.1 GHz, 30.5 cm (12"), 2160 x 1440 pixels, 8 GB, 256 GB

Long summary description Samsung Galaxy Book 12 Intel® Core™ i5 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Samsung Galaxy Book 12. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Display diagonal: 30.5 cm (12"), HD type: 2K Ultra HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.