Samsung logo

Samsung Galaxy Book SM-W720 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146145
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Book SM-W720 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Samsung Galaxy Book SM-W720, 30.5 cm (12"), 2160 x 1440 pixels, 256 GB, 8 GB, Windows 10 Home, Black, Silver

Long summary description Samsung Galaxy Book SM-W720 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Samsung Galaxy Book SM-W720. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 754 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.