Samsung logo

Samsung Galaxy TabPro S SM-W703NZKAXAR laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52143
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy TabPro S SM-W703NZKAXAR laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Samsung Galaxy TabPro S SM-W703NZKAXAR, Intel® Core™ m3, 0.9 GHz, 30.5 cm (12"), 2160 x 1440 pixels, 4 GB, 128 GB

Long summary description Samsung Galaxy TabPro S SM-W703NZKAXAR laptop Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen 2K Ultra HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Samsung Galaxy TabPro S SM-W703NZKAXAR. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 30.5 cm (12"), HD type: 2K Ultra HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.